TE Connectivity Chassis Mount Resistors TE1200B100RJ

Description
100 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 1200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137549-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137549-ND
Chassis Mount Resistors A137549-ND
100 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

100 Ohms ±5% 1200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RESISTOR, WIRE WOUND Product overview: TE1200B100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B100RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE1200B100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1200B100RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount TE 1200W 100R 5% Bracket - TE1200B100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1200W 100R 5% Bracket
TE1200B100RJ
Wirewound Resistors - Chassis Mount TE 1200W 100R 5% Bracket TE1200B100RJ
Wirewound Resistors - Chassis Mount TE 1200W 100R 5% Bracket

Wirewound Resistors - Chassis Mount TE 1200W 100R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE1200B100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1200B100RJ
Chassis Mount Resistors TE1200B100RJ
RES CHAS MNT 100 OHM 5% 1200W

RES CHAS MNT 100 OHM 5% 1200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137549-ND 54-TE1200B100RJ TE1200B100RJ TE1200B100RJ
Product Name Chassis Mount Resistors Resistor Wirewound Resistors - Chassis Mount TE 1200W 100R 5% Bracket Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details