TE Connectivity Wirewound Resistors - Chassis Mount TE 100W 8R2 5% Bracket TE100B8R2J

Description
Wirewound Resistors - Chassis Mount TE 100W 8R2 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 100W 8R2 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 100W 8R2 5% Bracket - TE100B8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 100W 8R2 5% Bracket
TE100B8R2J
Wirewound Resistors - Chassis Mount TE 100W 8R2 5% Bracket TE100B8R2J
Wirewound Resistors - Chassis Mount TE 100W 8R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 100W 8R2 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137548-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137548-ND
Chassis Mount Resistors A137548-ND
8.2 Ohms ±5% 100W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE100B8R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B8R2J
Chassis Mount Resistors TE100B8R2J
RES CHAS MNT 8.2 OHM 5% 100W

RES CHAS MNT 8.2 OHM 5% 100W

Supplier's Site Datasheet
Res, 8R2, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R2, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3607
Res, 8R2, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3607
RES, 8R2, 100W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 8R2, 100W, SOLDER LUG, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE100B8R2J A137548-ND TE100B8R2J 96X3607
Product Name Wirewound Resistors - Chassis Mount TE 100W 8R2 5% Bracket Chassis Mount Resistors Chassis Mount Resistors Res, 8R2, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details