TE Connectivity Chassis Mount Resistors TE100B820RJ

Description
820 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
820 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137546-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137546-ND
Chassis Mount Resistors A137546-ND
820 Ohms ±5% 100W Wirewound Chassis Mount Resistor

820 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 100W 820R 5% Bracket ( CGS ) - TE100B820RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 820R 5% Bracket ( CGS )
TE100B820RJ
Fixed Resistors; TE 100W 820R 5% Bracket ( CGS ) TE100B820RJ
Fixed Resistors; TE 100W 820R 5% Bracket ( CGS )

Fixed Resistors; TE 100W 820R 5% Bracket ( CGS )

Supplier's Site
Res, 820R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3609
Res, 820R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3609
RES, 820R, 100W, SOLDER LUG, WIREWOUND; Resistance:820ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 820R, 100W, SOLDER LUG, WIREWOUND; Resistance:820ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE100B820RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B820RJ
Chassis Mount Resistors TE100B820RJ
RES CHAS MNT 820 OHM 5% 100W

RES CHAS MNT 820 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137546-ND TE100B820RJ 96X3609 TE100B820RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 100W 820R 5% Bracket ( CGS ) Res, 820R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers