TE Connectivity Wirewound Resistors - Chassis Mount TE 100W 5R6 5% Bracket TE100B5R6J

Description
Wirewound Resistors - Chassis Mount TE 100W 5R6 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 100W 5R6 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 100W 5R6 5% Bracket - TE100B5R6J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 100W 5R6 5% Bracket
TE100B5R6J
Wirewound Resistors - Chassis Mount TE 100W 5R6 5% Bracket TE100B5R6J
Wirewound Resistors - Chassis Mount TE 100W 5R6 5% Bracket

Wirewound Resistors - Chassis Mount TE 100W 5R6 5% Bracket

Supplier's Site
100W 5.6ohm Resistor - 54-TE100B5R6J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 5.6ohm Resistor
54-TE100B5R6J
100W 5.6ohm Resistor 54-TE100B5R6J
RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 5.6ohm, CHASSIS MOUNT Product overview: TE100B5R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 5.6ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B5R6J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 5.6ohm, CHASSIS MOUNT Product overview: TE100B5R6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 5.6ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 5.6ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B5R6J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A137542-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137542-ND
Chassis Mount Resistors A137542-ND
5.6 Ohms ±5% 100W Wirewound Chassis Mount Resistor

5.6 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 5R6, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R6, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3601
Res, 5R6, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3601
RES, 5R6, 100W, SOLDER LUG, WIREWOUND; Resistance:5.6ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 5R6, 100W, SOLDER LUG, WIREWOUND; Resistance:5.6ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE100B5R6J 54-TE100B5R6J A137542-ND 96X3601
Product Name Wirewound Resistors - Chassis Mount TE 100W 5R6 5% Bracket 100W 5.6ohm Resistor Chassis Mount Resistors Res, 5R6, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details