TE Connectivity Chassis Mount Resistors TE100B560RJ

Description
560 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
560 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137540-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137540-ND
Chassis Mount Resistors A137540-ND
560 Ohms ±5% 100W Wirewound Chassis Mount Resistor

560 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 100W 560R 5% Bracket ( CGS ) - TE100B560RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 560R 5% Bracket ( CGS )
TE100B560RJ
Fixed Resistors; TE 100W 560R 5% Bracket ( CGS ) TE100B560RJ
Fixed Resistors; TE 100W 560R 5% Bracket ( CGS )

Fixed Resistors; TE 100W 560R 5% Bracket ( CGS )

Supplier's Site
100W Resistor - 54-TE100B560RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W Resistor
54-TE100B560RJ
100W Resistor 54-TE100B560RJ
Wirewound Resistors - Chassis Mount TE 100W 560R 5% Bracket Product overview: TE100B560RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B560RJ can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount TE 100W 560R 5% Bracket Product overview: TE100B560RJ from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B560RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - TE100B560RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B560RJ
Chassis Mount Resistors TE100B560RJ
RES CHAS MNT 560 OHM 5% 100W

RES CHAS MNT 560 OHM 5% 100W

Supplier's Site Datasheet
Res, 560R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3603
Res, 560R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3603
RES, 560R, 100W, SOLDER LUG, WIREWOUND; Resistance:560ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 560R, 100W, SOLDER LUG, WIREWOUND; Resistance:560ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A137540-ND TE100B560RJ 54-TE100B560RJ TE100B560RJ 96X3603
Product Name Chassis Mount Resistors Fixed Resistors; TE 100W 560R 5% Bracket ( CGS ) 100W Resistor Chassis Mount Resistors Res, 560R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers