TE Connectivity Fixed Resistors; TE 100W 4R7 5% Bracket ( CGS ) TE100B4R7J

Description
Fixed Resistors; TE 100W 4R7 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 100W 4R7 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 100W 4R7 5% Bracket ( CGS ) - TE100B4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 4R7 5% Bracket ( CGS )
TE100B4R7J
Fixed Resistors; TE 100W 4R7 5% Bracket ( CGS ) TE100B4R7J
Fixed Resistors; TE 100W 4R7 5% Bracket ( CGS )

Fixed Resistors; TE 100W 4R7 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137539-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137539-ND
Chassis Mount Resistors A137539-ND
4.7 Ohms ±5% 100W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 4R7, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3598
Res, 4R7, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3598
RES, 4R7, 100W, SOLDER LUG, WIREWOUND; Resistance:4.7ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 4R7, 100W, SOLDER LUG, WIREWOUND; Resistance:4.7ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE100B4R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B4R7J
Chassis Mount Resistors TE100B4R7J
RES CHAS MNT 4.7 OHM 5% 100W

RES CHAS MNT 4.7 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE100B4R7J A137539-ND 96X3598 TE100B4R7J
Product Name Fixed Resistors; TE 100W 4R7 5% Bracket ( CGS ) Chassis Mount Resistors Res, 4R7, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers