TE Connectivity Chassis Mount Resistors TE100B3R9J

Description
3.9 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.9 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137536-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137536-ND
Chassis Mount Resistors A137536-ND
3.9 Ohms ±5% 100W Wirewound Chassis Mount Resistor

3.9 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 100W 3R9 5% Bracket ( CGS ) - TE100B3R9J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 3R9 5% Bracket ( CGS )
TE100B3R9J
Fixed Resistors; TE 100W 3R9 5% Bracket ( CGS ) TE100B3R9J
Fixed Resistors; TE 100W 3R9 5% Bracket ( CGS )

Fixed Resistors; TE 100W 3R9 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE100B3R9J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B3R9J
Chassis Mount Resistors TE100B3R9J
RES CHAS MNT 3.9 OHM 5% 100W

RES CHAS MNT 3.9 OHM 5% 100W

Supplier's Site Datasheet
Res, 3R9, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3593
Res, 3R9, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3593
RES, 3R9, 100W, SOLDER LUG, WIREWOUND; Resistance:3.9ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 3R9, 100W, SOLDER LUG, WIREWOUND; Resistance:3.9ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137536-ND TE100B3R9J TE100B3R9J 96X3593
Product Name Chassis Mount Resistors Fixed Resistors; TE 100W 3R9 5% Bracket ( CGS ) Chassis Mount Resistors Res, 3R9, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details