TE Connectivity Chassis Mount Resistors TE100B39RJ

Description
39 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
39 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137534-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137534-ND
Chassis Mount Resistors A137534-ND
39 Ohms ±5% 100W Wirewound Chassis Mount Resistor

39 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 100W 39R 5% Bracket ( CGS ) - TE100B39RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 39R 5% Bracket ( CGS )
TE100B39RJ
Fixed Resistors; TE 100W 39R 5% Bracket ( CGS ) TE100B39RJ
Fixed Resistors; TE 100W 39R 5% Bracket ( CGS )

Fixed Resistors; TE 100W 39R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE100B39RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B39RJ
Chassis Mount Resistors TE100B39RJ
RES CHAS MNT 39 OHM 5% 100W

RES CHAS MNT 39 OHM 5% 100W

Supplier's Site Datasheet
Res, 39R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3596
Res, 39R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3596
RES, 39R, 100W, SOLDER LUG, WIREWOUND; Resistance:39ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 39R, 100W, SOLDER LUG, WIREWOUND; Resistance:39ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137534-ND TE100B39RJ TE100B39RJ 96X3596
Product Name Chassis Mount Resistors Fixed Resistors; TE 100W 39R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 39R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123595 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details