TE Connectivity Chassis Mount Resistors TE100B330RJ

Description
330 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
330 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137531-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137531-ND
Chassis Mount Resistors A137531-ND
330 Ohms ±5% 100W Wirewound Chassis Mount Resistor

330 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 100W 330R 5% Bracket ( CGS ) - TE100B330RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 330R 5% Bracket ( CGS )
TE100B330RJ
Fixed Resistors; TE 100W 330R 5% Bracket ( CGS ) TE100B330RJ
Fixed Resistors; TE 100W 330R 5% Bracket ( CGS )

Fixed Resistors; TE 100W 330R 5% Bracket ( CGS )

Supplier's Site
Res, 330R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3595
Res, 330R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3595
RES, 330R, 100W, SOLDER LUG, WIREWOUND; Resistance:330ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 330R, 100W, SOLDER LUG, WIREWOUND; Resistance:330ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE100B330RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B330RJ
Chassis Mount Resistors TE100B330RJ
RES CHAS MNT 330 OHM 5% 100W

RES CHAS MNT 330 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137531-ND TE100B330RJ 96X3595 TE100B330RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 100W 330R 5% Bracket ( CGS ) Res, 330R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details