TE Connectivity Chassis Mount Resistors TE100B2R2J

Description
2.2 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137529-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137529-ND
Chassis Mount Resistors A137529-ND
2.2 Ohms ±5% 100W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 100W 2R2 5% Bracket - TE100B2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 100W 2R2 5% Bracket
TE100B2R2J
Wirewound Resistors - Chassis Mount TE 100W 2R2 5% Bracket TE100B2R2J
Wirewound Resistors - Chassis Mount TE 100W 2R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 100W 2R2 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE100B2R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B2R2J
Chassis Mount Resistors TE100B2R2J
RES CHAS MNT 2.2 OHM 5% 100W

RES CHAS MNT 2.2 OHM 5% 100W

Supplier's Site Datasheet
Res, 2R2, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3587
Res, 2R2, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3587
RES, 2R2, 100W, SOLDER LUG, WIREWOUND; Resistance:2.2ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2R2, 100W, SOLDER LUG, WIREWOUND; Resistance:2.2ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137529-ND TE100B2R2J TE100B2R2J 96X3587
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 100W 2R2 5% Bracket Chassis Mount Resistors Res, 2R2, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details