TE Connectivity Chassis Mount Resistors TE100B2K2J

Description
2.2 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.2 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1712-TE100B2K2J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
1712-TE100B2K2J-ND
Chassis Mount Resistors 1712-TE100B2K2J-ND
2.2 kOhms ±5% 100W Wirewound Chassis Mount Resistor

2.2 kOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 2K2, 100W, Solder Lug, Wirewound; Resistance Te Connectivity - 50AJ6720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 100W, Solder Lug, Wirewound; Resistance Te Connectivity
50AJ6720
Res, 2K2, 100W, Solder Lug, Wirewound; Resistance Te Connectivity 50AJ6720
RES, 2K2, 100W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 2K2, 100W, SOLDER LUG, WIREWOUND; Resistance:2.2kohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE100B2K2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B2K2J
Chassis Mount Resistors TE100B2K2J
TE 100W 2K2 5% BRACKET

TE 100W 2K2 5% BRACKET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-TE100B2K2J-ND 50AJ6720 TE100B2K2J
Product Name Chassis Mount Resistors Res, 2K2, 100W, Solder Lug, Wirewound; Resistance Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Solder Lugs
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details