TE Connectivity Chassis Mount Resistors TE100B1R8J

Description
1.8 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.8 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137524-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137524-ND
Chassis Mount Resistors A137524-ND
1.8 Ohms ±5% 100W Wirewound Chassis Mount Resistor

1.8 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 100W 1R8 5% Bracket ( CGS ) - TE100B1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 1R8 5% Bracket ( CGS )
TE100B1R8J
Fixed Resistors; TE 100W 1R8 5% Bracket ( CGS ) TE100B1R8J
Fixed Resistors; TE 100W 1R8 5% Bracket ( CGS )

Fixed Resistors; TE 100W 1R8 5% Bracket ( CGS )

Supplier's Site
Res, 1R8, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3579
Res, 1R8, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3579
RES, 1R8, 100W, SOLDER LUG, WIREWOUND; Resistance:1.8ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1R8, 100W, SOLDER LUG, WIREWOUND; Resistance:1.8ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE100B1R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B1R8J
Chassis Mount Resistors TE100B1R8J
RES CHAS MNT 1.8 OHM 5% 100W

RES CHAS MNT 1.8 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137524-ND TE100B1R8J 96X3579 TE100B1R8J
Product Name Chassis Mount Resistors Fixed Resistors; TE 100W 1R8 5% Bracket ( CGS ) Res, 1R8, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1.8 ohms 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers