TE Connectivity Chassis Mount Resistors TE100B1R5J

Description
1.5 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137523-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137523-ND
Chassis Mount Resistors A137523-ND
1.5 Ohms ±5% 100W Wirewound Chassis Mount Resistor

1.5 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 100W 1R5 5% Bracket ( CGS ) - TE100B1R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 1R5 5% Bracket ( CGS )
TE100B1R5J
Fixed Resistors; TE 100W 1R5 5% Bracket ( CGS ) TE100B1R5J
Fixed Resistors; TE 100W 1R5 5% Bracket ( CGS )

Fixed Resistors; TE 100W 1R5 5% Bracket ( CGS )

Supplier's Site
Res, 1R5, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3578
Res, 1R5, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3578
RES, 1R5, 100W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1R5, 100W, SOLDER LUG, WIREWOUND; Resistance:1.5ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE100B1R5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B1R5J
Chassis Mount Resistors TE100B1R5J
RES CHAS MNT 1.5 OHM 5% 100W

RES CHAS MNT 1.5 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137523-ND TE100B1R5J 96X3578 TE100B1R5J
Product Name Chassis Mount Resistors Fixed Resistors; TE 100W 1R5 5% Bracket ( CGS ) Res, 1R5, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers