TE Connectivity Chassis Mount Resistors TE100B1R0J

Description
1 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137521-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137521-ND
Chassis Mount Resistors A137521-ND
1 Ohms ±5% 100W Wirewound Chassis Mount Resistor

1 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 100W 1R0 5% Bracket - TE100B1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 100W 1R0 5% Bracket
TE100B1R0J
Wirewound Resistors - Chassis Mount TE 100W 1R0 5% Bracket TE100B1R0J
Wirewound Resistors - Chassis Mount TE 100W 1R0 5% Bracket

Wirewound Resistors - Chassis Mount TE 100W 1R0 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE100B1R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B1R0J
Chassis Mount Resistors TE100B1R0J
RES CHAS MNT 1 OHM 5% 100W

RES CHAS MNT 1 OHM 5% 100W

Supplier's Site Datasheet
Res, 1R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3576
Res, 1R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3576
RES, 1R, 100W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Length:182mm RoHS Compliant: Yes

RES, 1R, 100W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Length:182mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137521-ND TE100B1R0J TE100B1R0J 96X3576
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 100W 1R0 5% Bracket Chassis Mount Resistors Res, 1R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers