TE Connectivity Fixed Resistors; TE 100W 1K8 5% Bracket ( CGS ) TE100B1K8J

Description
Fixed Resistors; TE 100W 1K8 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 100W 1K8 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 100W 1K8 5% Bracket ( CGS ) - TE100B1K8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 1K8 5% Bracket ( CGS )
TE100B1K8J
Fixed Resistors; TE 100W 1K8 5% Bracket ( CGS ) TE100B1K8J
Fixed Resistors; TE 100W 1K8 5% Bracket ( CGS )

Fixed Resistors; TE 100W 1K8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137520-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137520-ND
Chassis Mount Resistors A137520-ND
1.8 kOhms ±5% 100W Wirewound Chassis Mount Resistor

1.8 kOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE100B1K8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B1K8J
Chassis Mount Resistors TE100B1K8J
RES CHAS MNT 1.8K OHM 5% 100W

RES CHAS MNT 1.8K OHM 5% 100W

Supplier's Site Datasheet
Res, 1K8, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3575 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3575
Res, 1K8, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3575
RES, 1K8, 100W, SOLDER LUG, WIREWOUND; Resistance:1.8kohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 1K8, 100W, SOLDER LUG, WIREWOUND; Resistance:1.8kohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TE100B1K8J A137520-ND TE100B1K8J 96X3575
Product Name Fixed Resistors; TE 100W 1K8 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Res, 1K8, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details