1.5 kOhms ±5% 100W Wirewound Chassis Mount Resistor
Fixed Resistors; TE 100W 1K5 5% Bracket ( CGS )
RES CHAS MNT 1.5K OHM 5% 100W
RES, 1K5, 100W, SOLDER LUG, WIREWOUND; Resistance:1.5kohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137519-ND | TE100B1K5J | TE100B1K5J | 96X3574 |
| Product Name | Chassis Mount Resistors | Fixed Resistors; TE 100W 1K5 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 1K5, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |