Fixed Resistors; TE 100W 1K2 5% Bracket ( CGS )
1.2 kOhms ±5% 100W Wirewound Chassis Mount Resistor
RES, 1K2, 100W, SOLDER LUG, WIREWOUND; Resistance:1.2kohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 1.2K OHM 5% 100W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TE100B1K2J | A137518-ND | 96X3573 | TE100B1K2J |
| Product Name | Fixed Resistors; TE 100W 1K2 5% Bracket ( CGS ) | Chassis Mount Resistors | Res, 1K2, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 100 watts | 100 watts | 100 watts | 100 watts |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |