TE Connectivity Wirewound Resistors - Chassis Mount TE 100W 1K0 5% Bracket TE100B1K0J

Description
Wirewound Resistors - Chassis Mount TE 100W 1K0 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 100W 1K0 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 100W 1K0 5% Bracket - TE100B1K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 100W 1K0 5% Bracket
TE100B1K0J
Wirewound Resistors - Chassis Mount TE 100W 1K0 5% Bracket TE100B1K0J
Wirewound Resistors - Chassis Mount TE 100W 1K0 5% Bracket

Wirewound Resistors - Chassis Mount TE 100W 1K0 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137517-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137517-ND
Chassis Mount Resistors A137517-ND
1 kOhms ±5% 100W Wirewound Chassis Mount Resistor

1 kOhms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 1K, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3572
Res, 1K, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3572
RES, 1K, 100W, SOLDER LUG, WIREWOUND; Resistance:1kohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:182mmRoHS Compliant: Yes

RES, 1K, 100W, SOLDER LUG, WIREWOUND; Resistance:1kohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:182mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE100B1K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B1K0J
Chassis Mount Resistors TE100B1K0J
RES CHAS MNT 1K OHM 5% 100W

RES CHAS MNT 1K OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE100B1K0J A137517-ND 96X3572 TE100B1K0J
Product Name Wirewound Resistors - Chassis Mount TE 100W 1K0 5% Bracket Chassis Mount Resistors Res, 1K, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 100 watts 100 watts 100 watts 100 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details