TE Connectivity 100W 18ohm Resistor TE100B18RJ

Description
RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 18ohm, CHASSIS MOUNT Product overview: TE100B18RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 18ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B18RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 18ohm, CHASSIS MOUNT Product overview: TE100B18RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 18ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B18RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W 18ohm Resistor - 54-TE100B18RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 18ohm Resistor
54-TE100B18RJ
100W 18ohm Resistor 54-TE100B18RJ
RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 18ohm, CHASSIS MOUNT Product overview: TE100B18RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 18ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B18RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 18ohm, CHASSIS MOUNT Product overview: TE100B18RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 18ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 18ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B18RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount TE 100W 18R 5% Bracket - TE100B18RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 100W 18R 5% Bracket
TE100B18RJ
Wirewound Resistors - Chassis Mount TE 100W 18R 5% Bracket TE100B18RJ
Wirewound Resistors - Chassis Mount TE 100W 18R 5% Bracket

Wirewound Resistors - Chassis Mount TE 100W 18R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A137516-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137516-ND
Chassis Mount Resistors A137516-ND
18 Ohms ±5% 100W Wirewound Chassis Mount Resistor

18 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 18R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3585
Res, 18R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3585
RES, 18R, 100W, SOLDER LUG, WIREWOUND; Resistance:18ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 18R, 100W, SOLDER LUG, WIREWOUND; Resistance:18ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE100B18RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B18RJ
Chassis Mount Resistors TE100B18RJ
RES CHAS MNT 18 OHM 5% 100W

RES CHAS MNT 18 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 54-TE100B18RJ TE100B18RJ A137516-ND 96X3585 TE100B18RJ
Product Name 100W 18ohm Resistor Wirewound Resistors - Chassis Mount TE 100W 18R 5% Bracket Chassis Mount Resistors Res, 18R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Resistance Range 18 ohms 18 ohms 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Power Rating 100 watts 100 watts 100 watts 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details