TE Connectivity 100W 180ohm Resistor TE100B180RJ

Description
RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 180ohm, CHASSIS MOUNT Product overview: TE100B180RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 180ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 180ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B180RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 180ohm, CHASSIS MOUNT Product overview: TE100B180RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 180ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 180ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B180RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100W 180ohm Resistor - 54-TE100B180RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 180ohm Resistor
54-TE100B180RJ
100W 180ohm Resistor 54-TE100B180RJ
RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 180ohm, CHASSIS MOUNT Product overview: TE100B180RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 180ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 180ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B180RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 180ohm, CHASSIS MOUNT Product overview: TE100B180RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100W, 180ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100W, 180ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE100B180RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 100W 180R 5% Bracket ( CGS ) - TE100B180RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 180R 5% Bracket ( CGS )
TE100B180RJ
Fixed Resistors; TE 100W 180R 5% Bracket ( CGS ) TE100B180RJ
Fixed Resistors; TE 100W 180R 5% Bracket ( CGS )

Fixed Resistors; TE 100W 180R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137515-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137515-ND
Chassis Mount Resistors A137515-ND
180 Ohms ±5% 100W Wirewound Chassis Mount Resistor

180 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, 180R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3586 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3586
Res, 180R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3586
RES, 180R, 100W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 180R, 100W, SOLDER LUG, WIREWOUND; Resistance:180ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE100B180RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B180RJ
Chassis Mount Resistors TE100B180RJ
RES CHAS MNT 180 OHM 5% 100W

RES CHAS MNT 180 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 54-TE100B180RJ TE100B180RJ A137515-ND 96X3586 TE100B180RJ
Product Name 100W 180ohm Resistor Fixed Resistors; TE 100W 180R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 180R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Power Rating 100 watts 100 watts 100 watts 100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers