TE Connectivity Chassis Mount Resistors TE100B150RJ

Description
150 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
150 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137513-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137513-ND
Chassis Mount Resistors A137513-ND
150 Ohms ±5% 100W Wirewound Chassis Mount Resistor

150 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 100W 150R 5% Bracket ( CGS ) - TE100B150RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 150R 5% Bracket ( CGS )
TE100B150RJ
Fixed Resistors; TE 100W 150R 5% Bracket ( CGS ) TE100B150RJ
Fixed Resistors; TE 100W 150R 5% Bracket ( CGS )

Fixed Resistors; TE 100W 150R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE100B150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B150RJ
Chassis Mount Resistors TE100B150RJ
RES CHAS MNT 150 OHM 5% 100W

RES CHAS MNT 150 OHM 5% 100W

Supplier's Site Datasheet
Res, 150R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3584
Res, 150R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3584
RES, 150R, 100W, SOLDER LUG, WIREWOUND; Resistance:150ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 150R, 100W, SOLDER LUG, WIREWOUND; Resistance:150ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137513-ND TE100B150RJ TE100B150RJ 96X3584
Product Name Chassis Mount Resistors Fixed Resistors; TE 100W 150R 5% Bracket ( CGS ) Chassis Mount Resistors Res, 150R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers