TE Connectivity Chassis Mount Resistors TE100B120RJ

Description
120 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
120 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137511-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137511-ND
Chassis Mount Resistors A137511-ND
120 Ohms ±5% 100W Wirewound Chassis Mount Resistor

120 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 100W 120R 5% Bracket ( CGS ) - TE100B120RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 120R 5% Bracket ( CGS )
TE100B120RJ
Fixed Resistors; TE 100W 120R 5% Bracket ( CGS ) TE100B120RJ
Fixed Resistors; TE 100W 120R 5% Bracket ( CGS )

Fixed Resistors; TE 100W 120R 5% Bracket ( CGS )

Supplier's Site
Res, 120R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3582
Res, 120R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3582
RES, 120R, 100W, SOLDER LUG, WIREWOUND; Resistance:120ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 120R, 100W, SOLDER LUG, WIREWOUND; Resistance:120ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE100B120RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B120RJ
Chassis Mount Resistors TE100B120RJ
RES CHAS MNT 120 OHM 5% 100W

RES CHAS MNT 120 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137511-ND TE100B120RJ 96X3582 TE100B120RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 100W 120R 5% Bracket ( CGS ) Res, 120R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details