TE Connectivity Chassis Mount Resistors TE100B10RJ

Description
10 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137510-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137510-ND
Chassis Mount Resistors A137510-ND
10 Ohms ±5% 100W Wirewound Chassis Mount Resistor

10 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 100W 10R 5% Bracket - TE100B10RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 100W 10R 5% Bracket
TE100B10RJ
Wirewound Resistors - Chassis Mount TE 100W 10R 5% Bracket TE100B10RJ
Wirewound Resistors - Chassis Mount TE 100W 10R 5% Bracket

Wirewound Resistors - Chassis Mount TE 100W 10R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE100B10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B10RJ
Chassis Mount Resistors TE100B10RJ
RES CHAS MNT 10 OHM 5% 100W

RES CHAS MNT 10 OHM 5% 100W

Supplier's Site Datasheet
Res, 10R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 96X3580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
96X3580
Res, 10R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 96X3580
RES, 10R, 100W, SOLDER LUG, WIREWOUND; Resistance:10ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 10R, 100W, SOLDER LUG, WIREWOUND; Resistance:10ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A137510-ND TE100B10RJ TE100B10RJ 96X3580
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 100W 10R 5% Bracket Chassis Mount Resistors Res, 10R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details