TE Connectivity Chassis Mount Resistors TE100B100RJ

Description
100 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±5% 100W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137509-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137509-ND
Chassis Mount Resistors A137509-ND
100 Ohms ±5% 100W Wirewound Chassis Mount Resistor

100 Ohms ±5% 100W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 100W 100R 5% Bracket ( CGS ) - TE100B100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 100W 100R 5% Bracket ( CGS )
TE100B100RJ
Fixed Resistors; TE 100W 100R 5% Bracket ( CGS ) TE100B100RJ
Fixed Resistors; TE 100W 100R 5% Bracket ( CGS )

Fixed Resistors; TE 100W 100R 5% Bracket ( CGS )

Supplier's Site
Res, 100R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity - 86R0435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity
86R0435
Res, 100R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity 86R0435
RES, 100R, 100W, SOLDER LUG, WIREWOUND; Resistance:100ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

RES, 100R, 100W, SOLDER LUG, WIREWOUND; Resistance:100ohm; Product Range:TE Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - TE100B100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE100B100RJ
Chassis Mount Resistors TE100B100RJ
RES CHAS MNT 100 OHM 5% 100W

RES CHAS MNT 100 OHM 5% 100W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A137509-ND TE100B100RJ 86R0435 TE100B100RJ
Product Name Chassis Mount Resistors Fixed Resistors; TE 100W 100R 5% Bracket ( CGS ) Res, 100R, 100W, Solder Lug, Wirewound; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - C3AR10JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details