TE Connectivity Chassis Mount Resistors TE1000B8R2J

Description
8.2 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
8.2 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131278-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131278-ND
Chassis Mount Resistors A131278-ND
8.2 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

8.2 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 1000W 8R2 5% Bracket - TE1000B8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1000W 8R2 5% Bracket
TE1000B8R2J
Wirewound Resistors - Chassis Mount TE 1000W 8R2 5% Bracket TE1000B8R2J
Wirewound Resistors - Chassis Mount TE 1000W 8R2 5% Bracket

Wirewound Resistors - Chassis Mount TE 1000W 8R2 5% Bracket

Supplier's Site
TE 1000W 8R2 5% Bracket - TE1000B8R2J - Heilind Electronics, Inc.
Wilmington, MA, United States
TE 1000W 8R2 5% Bracket
TE1000B8R2J
TE 1000W 8R2 5% Bracket TE1000B8R2J
TE 1000W 8R2 5% Bracket

TE 1000W 8R2 5% Bracket

Buy Now
Chassis Mount Resistors - TE1000B8R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B8R2J
Chassis Mount Resistors TE1000B8R2J
RES CHAS MNT 8.2 OHM 5% 1000W

RES CHAS MNT 8.2 OHM 5% 1000W

Supplier's Site Datasheet
Resistor, Wirewound, 8R2, 5%, 1Kw; Resistance Te Connectivity - 43AC4076 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 8R2, 5%, 1Kw; Resistance Te Connectivity
43AC4076
Resistor, Wirewound, 8R2, 5%, 1Kw; Resistance Te Connectivity 43AC4076
RESISTOR, WIREWOUND, 8R2, 5%, 1KW; Resistance:8.2ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 8R2, 5%, 1KW; Resistance:8.2ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 8R2, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 96X3628 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 8R2, 1Kw, Wirewound; Resistance Cgs Te Connectivity
96X3628
Resistor, 8R2, 1Kw, Wirewound; Resistance Cgs Te Connectivity 96X3628
RESISTOR, 8R2, 1KW, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 8R2, 1KW, WIREWOUND; Resistance:8.2ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131278-ND TE1000B8R2J TE1000B8R2J TE1000B8R2J 43AC4076 96X3628
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 1000W 8R2 5% Bracket TE 1000W 8R2 5% Bracket Chassis Mount Resistors Resistor, Wirewound, 8R2, 5%, 1Kw; Resistance Te Connectivity Resistor, 8R2, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers