TE Connectivity Chassis Mount Resistors TE1000B82RJ

Description
82 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
82 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137508-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137508-ND
Chassis Mount Resistors A137508-ND
82 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

82 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 1000W 82R 5% Bracket - TE1000B82RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1000W 82R 5% Bracket
TE1000B82RJ
Wirewound Resistors - Chassis Mount TE 1000W 82R 5% Bracket TE1000B82RJ
Wirewound Resistors - Chassis Mount TE 1000W 82R 5% Bracket

Wirewound Resistors - Chassis Mount TE 1000W 82R 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE1000B82RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B82RJ
Chassis Mount Resistors TE1000B82RJ
RES CHAS MNT 82 OHM 5% 1000W

RES CHAS MNT 82 OHM 5% 1000W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137508-ND TE1000B82RJ TE1000B82RJ
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 1000W 82R 5% Bracket Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details