TE Connectivity Fixed Resistors; TE 1000W 6R8 5% Bracket ( CGS ) TE1000B6R8J

Description
Fixed Resistors; TE 1000W 6R8 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 1000W 6R8 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 1000W 6R8 5% Bracket ( CGS ) - TE1000B6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1000W 6R8 5% Bracket ( CGS )
TE1000B6R8J
Fixed Resistors; TE 1000W 6R8 5% Bracket ( CGS ) TE1000B6R8J
Fixed Resistors; TE 1000W 6R8 5% Bracket ( CGS )

Fixed Resistors; TE 1000W 6R8 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A137507-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137507-ND
Chassis Mount Resistors A137507-ND
6.8 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

6.8 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE1000B6R8J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B6R8J
Chassis Mount Resistors TE1000B6R8J
RES CHAS MNT 6.8 OHM 5% 1000W

RES CHAS MNT 6.8 OHM 5% 1000W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE1000B6R8J A137507-ND TE1000B6R8J
Product Name Fixed Resistors; TE 1000W 6R8 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1000 watts 1000 watts 1000 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details