TE Connectivity Fixed Resistors; TE 1000W 4R7 5% Bracket ( CGS ) TE1000B4R7J

Description
Fixed Resistors; TE 1000W 4R7 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 1000W 4R7 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 1000W 4R7 5% Bracket ( CGS ) - TE1000B4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1000W 4R7 5% Bracket ( CGS )
TE1000B4R7J
Fixed Resistors; TE 1000W 4R7 5% Bracket ( CGS ) TE1000B4R7J
Fixed Resistors; TE 1000W 4R7 5% Bracket ( CGS )

Fixed Resistors; TE 1000W 4R7 5% Bracket ( CGS )

Supplier's Site
TE1000B4R7J - TE1000B4R7J - Heilind Electronics, Inc.
Wilmington, MA, United States
TE1000B4R7J
TE1000B4R7J
TE1000B4R7J TE1000B4R7J
TE1000B4R7J

TE1000B4R7J

Buy Now
Resistor - 54-TE1000B4R7J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RESISTOR, WIRE WOUND Product overview: TE1000B4R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B4R7J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE1000B4R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B4R7J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A105576-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105576-ND
Chassis Mount Resistors A105576-ND
4.7 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE1000B4R7J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B4R7J
Chassis Mount Resistors TE1000B4R7J
RES CHAS MNT 4.7 OHM 5% 1000W

RES CHAS MNT 4.7 OHM 5% 1000W

Supplier's Site Datasheet
Wirewound Resistor, 4.7 Ohm, 1000W, 5%; Resistance Cgs Te Connectivity - 60R0071 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7 Ohm, 1000W, 5%; Resistance Cgs Te Connectivity
60R0071
Wirewound Resistor, 4.7 Ohm, 1000W, 5%; Resistance Cgs Te Connectivity 60R0071
WIREWOUND RESISTOR, 4.7 OHM, 1000W, 5%; Resistance:4.7ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 440ppm/°C; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7 OHM, 1000W, 5%; Resistance:4.7ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 440ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1000W, 4R7, 5% Rohs Compliant Cgs Te Connectivity - 35R2510 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1000W, 4R7, 5% Rohs Compliant Cgs Te Connectivity
35R2510
Resistor, 1000W, 4R7, 5% Rohs Compliant Cgs Te Connectivity 35R2510
RESISTOR, 1000W, 4R7, 5% ROHS COMPLIANT: YES

RESISTOR, 1000W, 4R7, 5% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE1000B4R7J TE1000B4R7J 54-TE1000B4R7J A105576-ND TE1000B4R7J 60R0071 35R2510
Product Name Fixed Resistors; TE 1000W 4R7 5% Bracket ( CGS ) TE1000B4R7J Resistor Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 4.7 Ohm, 1000W, 5%; Resistance Cgs Te Connectivity Resistor, 1000W, 4R7, 5% Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1000 watts 1000 watts 1000 watts 1000 watts
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Operating DC Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details