TE Connectivity Wirewound Resistors - Chassis Mount TE 1000W 4R0 5% Bracket TE1000B4R0J

Description
Wirewound Resistors - Chassis Mount TE 1000W 4R0 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 1000W 4R0 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 1000W 4R0 5% Bracket - TE1000B4R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1000W 4R0 5% Bracket
TE1000B4R0J
Wirewound Resistors - Chassis Mount TE 1000W 4R0 5% Bracket TE1000B4R0J
Wirewound Resistors - Chassis Mount TE 1000W 4R0 5% Bracket

Wirewound Resistors - Chassis Mount TE 1000W 4R0 5% Bracket

Supplier's Site
Chassis Mount Resistors - TE1000B4R0J-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
TE1000B4R0J-ND
Chassis Mount Resistors TE1000B4R0J-ND
4 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

4 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE1000B4R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B4R0J
Chassis Mount Resistors TE1000B4R0J
RES CHAS MNT 4 OHM 5% 1000W

RES CHAS MNT 4 OHM 5% 1000W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TE1000B4R0J TE1000B4R0J-ND TE1000B4R0J
Product Name Wirewound Resistors - Chassis Mount TE 1000W 4R0 5% Bracket Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 1000 watts 1000 watts 1000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details