47 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
High power wire wound resistor 47R 1000W
High power wire wound resistor 47R 1000W
High power wire wound resistor 47R 1000W
Fixed Resistors; TE 1000W 47R 5% Bracket ( CGS )
RESISTOR, 47 OHM, 1KW, 5%; Resistance:47ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 47 OHM 5% 1000W
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Heilind Electronics, Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A105549-ND | 7015807 | 7015807P | TE1000B47RJ | TE1000B47RJ | 35R2511 | TE1000B47RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; TE 1000W 47R 5% Bracket ( CGS ) | TE1000B47RJ | Resistor, 47 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||||
| Category / Application | General Use | Power Applications | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | |||
| Mounting / Packaging | Radial, Tubular | Tubular | Tubular | ||||
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms |