TE Connectivity Fixed Resistors; TE 1000W 470R 5% Bracket ( CGS ) TE1000B470RJ

Description
Fixed Resistors; TE 1000W 470R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 1000W 470R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 1000W 470R 5% Bracket ( CGS ) - TE1000B470RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1000W 470R 5% Bracket ( CGS )
TE1000B470RJ
Fixed Resistors; TE 1000W 470R 5% Bracket ( CGS ) TE1000B470RJ
Fixed Resistors; TE 1000W 470R 5% Bracket ( CGS )

Fixed Resistors; TE 1000W 470R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - 7015813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015813
Chassis Mount Resistors 7015813
High power wire wound resistor 470R 1KW

High power wire wound resistor 470R 1KW

Supplier's Site
Chassis Mount Resistors - 7015813P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015813P
Chassis Mount Resistors 7015813P
High power wire wound resistor 470R 1KW

High power wire wound resistor 470R 1KW

Supplier's Site
Chassis Mount Resistors - 1641322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1641322
Chassis Mount Resistors 1641322
High power wire wound resistor 470R 1KW

High power wire wound resistor 470R 1KW

Supplier's Site
Chassis Mount Resistors - A131275-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131275-ND
Chassis Mount Resistors A131275-ND
470 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

470 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE1000B470RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B470RJ
Chassis Mount Resistors TE1000B470RJ
RES CHAS MNT 470 OHM 5% 1000W

RES CHAS MNT 470 OHM 5% 1000W

Supplier's Site Datasheet
Res, Wirewound, 470R, 1Kw, Solder; Resistance Cgs Te Connectivity - 69AC5118 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 470R, 1Kw, Solder; Resistance Cgs Te Connectivity
69AC5118
Res, Wirewound, 470R, 1Kw, Solder; Resistance Cgs Te Connectivity 69AC5118
RES, WIREWOUND, 470R, 1KW, SOLDER; Resistance:470ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

RES, WIREWOUND, 470R, 1KW, SOLDER; Resistance:470ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Te Series, 470 Ohm, 1 Kw, 5%, 440Ppm/ C Rohs Compliant Cgs Te Connectivity - 35R2512 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Te Series, 470 Ohm, 1 Kw, 5%, 440Ppm/ C Rohs Compliant Cgs Te Connectivity
35R2512
Through Hole Wirewound Resistor, Te Series, 470 Ohm, 1 Kw, 5%, 440Ppm/ C Rohs Compliant Cgs Te Connectivity 35R2512
Through Hole Wirewound Resistor, TE Series, 470 ohm, 1 kW, 5%, 440ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, TE Series, 470 ohm, 1 kW, 5%, 440ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE1000B470RJ 7015813 7015813P A131275-ND TE1000B470RJ 69AC5118 35R2512
Product Name Fixed Resistors; TE 1000W 470R 5% Bracket ( CGS ) Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Res, Wirewound, 470R, 1Kw, Solder; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Te Series, 470 Ohm, 1 Kw, 5%, 440Ppm/ C Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1000 watts 1000 watts 1000 watts 1000 watts 1000 watts
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Tubular Tubular Radial, Tubular ThroughHole
Temperature Coefficient 440 ±ppm/°C 440 ±ppm/°C 440 ±ppm/°C 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623746-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 180 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details