RESISTOR, WIRE WOUND Product overview: TE1000B3R3J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B3R3J can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 1000W 3R3 5% Bracket ( CGS )
3.3 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
RES CHAS MNT 3.3 OHM 5% 1000W
RESISTOR, WIREWOUND, 3R3, 5%, 1KW; Resistance:3.3ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
RESISTOR, 3R3, 1K, WIREWOUND; Resistance:3.3ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Heilind Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE1000B3R3J | TE1000B3R3J | A131273-ND | TE1000B3R3J | TE1000B3R3J | 43AC4073 | 44W7915 |
| Product Name | Resistor | Fixed Resistors; TE 1000W 3R3 5% Bracket ( CGS ) | Chassis Mount Resistors | TE1000B3R3J | Chassis Mount Resistors | Resistor, Wirewound, 3R3, 5%, 1Kw; Resistance Te Connectivity | Resistor, 3R3, 1K, Wirewound; Resistance Cgs Te Connectivity |
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms | 3.3 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 2500 volts | ||||||
| Operating AC Voltage | 2500 volts | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS |