TE Connectivity 2.5kV Resistor TE1000B33RJ

Description
1kW 33R Wirewound Power Resistor, Radial, 2.5kV Product overview: TE1000B33RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B33RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kW 33R Wirewound Power Resistor, Radial, 2.5kV Product overview: TE1000B33RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B33RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5kV Resistor - 54-TE1000B33RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5kV Resistor
54-TE1000B33RJ
2.5kV Resistor 54-TE1000B33RJ
1kW 33R Wirewound Power Resistor, Radial, 2.5kV Product overview: TE1000B33RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B33RJ can be used for catalog matching and distributor lookup.

1kW 33R Wirewound Power Resistor, Radial, 2.5kV Product overview: TE1000B33RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B33RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount TE 1000W 33R 5% Bracket - TE1000B33RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1000W 33R 5% Bracket
TE1000B33RJ
Wirewound Resistors - Chassis Mount TE 1000W 33R 5% Bracket TE1000B33RJ
Wirewound Resistors - Chassis Mount TE 1000W 33R 5% Bracket

Wirewound Resistors - Chassis Mount TE 1000W 33R 5% Bracket

Supplier's Site
TE1000B33RJ - TE1000B33RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
TE1000B33RJ
TE1000B33RJ
TE1000B33RJ TE1000B33RJ
TE1000B33RJ

TE1000B33RJ

Buy Now
Chassis Mount Resistors - A131272-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131272-ND
Chassis Mount Resistors A131272-ND
33 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

33 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - TE1000B33RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B33RJ
Chassis Mount Resistors TE1000B33RJ
RES CHAS MNT 33 OHM 5% 1000W

RES CHAS MNT 33 OHM 5% 1000W

Supplier's Site Datasheet
Resistor, 33R, 1Kw, Wirewound; Resistance Cgs Te Connectivity - 73T7864 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R, 1Kw, Wirewound; Resistance Cgs Te Connectivity
73T7864
Resistor, 33R, 1Kw, Wirewound; Resistance Cgs Te Connectivity 73T7864
RESISTOR, 33R, 1KW, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 33R, 1KW, WIREWOUND; Resistance:33ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Heilind Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-TE1000B33RJ TE1000B33RJ TE1000B33RJ A131272-ND TE1000B33RJ 73T7864
Product Name 2.5kV Resistor Wirewound Resistors - Chassis Mount TE 1000W 33R 5% Bracket TE1000B33RJ Chassis Mount Resistors Chassis Mount Resistors Resistor, 33R, 1Kw, Wirewound; Resistance Cgs Te Connectivity
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 2500 volts
Operating AC Voltage 2500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details