RESISTOR, WIRE WOUND Product overview: TE1000B2R7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B2R7J can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount TE 1000W 2R7 5% Bracket
2.7 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
RES CHAS MNT 2.7 OHM 5% 1000W
RESISTOR, 2R7, 1KW, WIREWOUND; Resistance:2.7ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE1000B2R7J | TE1000B2R7J | A137500-ND | TE1000B2R7J | 97W4783 |
| Product Name | Resistor | Wirewound Resistors - Chassis Mount TE 1000W 2R7 5% Bracket | Chassis Mount Resistors | Chassis Mount Resistors | Resistor, 2R7, 1Kw, Wirewound; Resistance Cgs Te Connectivity |
| Resistance Range | 2.7 ohms | 2.7 ohms | 2.7 ohms | 2.7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 2500 volts | ||||
| Operating AC Voltage | 2500 volts | ||||
| Standards and Certifications | RoHS | RoHS |