TE Connectivity Fixed Resistors; TE 1000W 2R2 5% Bracket ( CGS ) TE1000B2R2J

Description
Fixed Resistors; TE 1000W 2R2 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 1000W 2R2 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 1000W 2R2 5% Bracket ( CGS ) - TE1000B2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1000W 2R2 5% Bracket ( CGS )
TE1000B2R2J
Fixed Resistors; TE 1000W 2R2 5% Bracket ( CGS ) TE1000B2R2J
Fixed Resistors; TE 1000W 2R2 5% Bracket ( CGS )

Fixed Resistors; TE 1000W 2R2 5% Bracket ( CGS )

Supplier's Site
2.5kV Resistor - 54-TE1000B2R2J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5kV Resistor
54-TE1000B2R2J
2.5kV Resistor 54-TE1000B2R2J
Wirewound Power Resistor, 2.2R, 5%, 1kW, 2.5kV, Radial Product overview: TE1000B2R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B2R2J can be used for catalog matching and distributor lookup.

Wirewound Power Resistor, 2.2R, 5%, 1kW, 2.5kV, Radial Product overview: TE1000B2R2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B2R2J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A105575-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105575-ND
Chassis Mount Resistors A105575-ND
2.2 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

2.2 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 7015781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015781
Chassis Mount Resistors 7015781
High power wire wound resistor 2R2 1000W

High power wire wound resistor 2R2 1000W

Supplier's Site
Chassis Mount Resistors - 7015781P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015781P
Chassis Mount Resistors 7015781P
High power wire wound resistor 2R2 1000W

High power wire wound resistor 2R2 1000W

Supplier's Site
TE 1000W 2R2 5% BRACKET - TE1000B2R2J - Heilind Electronics, Inc.
Wilmington, MA, United States
TE 1000W 2R2 5% BRACKET
TE1000B2R2J
TE 1000W 2R2 5% BRACKET TE1000B2R2J
TE 1000W 2R2 5% BRACKET

TE 1000W 2R2 5% BRACKET

Buy Now
Chassis Mount Resistors - TE1000B2R2J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B2R2J
Chassis Mount Resistors TE1000B2R2J
RES CHAS MNT 2.2 OHM 5% 1000W

RES CHAS MNT 2.2 OHM 5% 1000W

Supplier's Site Datasheet
Wirewound Resistor, 2.2 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity - 35R2507 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity
35R2507
Wirewound Resistor, 2.2 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity 35R2507
WIREWOUND RESISTOR, 2.2 OHM, 1kW, 5%; Resistance:2.2ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 440ppm/°C; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2 OHM, 1kW, 5%; Resistance:2.2ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound; Temperature Coefficient:± 440ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE1000B2R2J 54-TE1000B2R2J A105575-ND 7015781 7015781P TE1000B2R2J TE1000B2R2J 35R2507
Product Name Fixed Resistors; TE 1000W 2R2 5% Bracket ( CGS ) 2.5kV Resistor Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors TE 1000W 2R2 5% BRACKET Chassis Mount Resistors Wirewound Resistor, 2.2 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1000 watts 1000 watts 1000 watts 1000 watts 1000 watts
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound Wirewound
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms 2.2 ohms
Operating DC Voltage 2500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers