TE1000B270RJ -- TE 1000W 270R 5% BRACKET CGS - TE CONNECTIVITY
TE Connectivity
Te 1000W 270R 5% Bracket Cgs - Te Connectivity
TE1000B270RJ
Description
TE 1000W 270R 5% Bracket
Description
TE 1000W 270R 5% Bracket
Suppliers
Te 1000W 270R 5% Bracket Cgs - Te Connectivity
96X3617
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X3617 |
|
Product Name
|
Te 1000W 270R 5% Bracket Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details