1000W Wirewound Resistor 22R 5% 2.5kV Chassis Mount Product overview: TE1000B22RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000W, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1000W, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B22RJ can be used for catalog matching and distributor lookup.
22 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
High power wire wound resistor 22R 1000W
Fixed Resistors; TE 1000W 22R 5% Bracket ( CGS )
RESISTOR, 22 OHM, 1KW, 5%; Resistance:22ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 22 OHM 5% 1000W
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE1000B22RJ | A131271-ND | 1616262 | TE1000B22RJ | 35R2508 | TE1000B22RJ |
| Product Name | 1000W 2.5kV Resistor | Chassis Mount Resistors | Chassis Mount Resistors | Fixed Resistors; TE 1000W 22R 5% Bracket ( CGS ) | Resistor, 22 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | WIRE WOUND | Wirewound | Wire wound | Wirewound | Wirewound | |
| Resistance Range | 22 ohms | 22 ohms | 22 ohms | 22 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 2500 volts | |||||
| Operating AC Voltage | 2500 volts |