High power wire wound resistor 220R 1KW
High power wire wound resistor 220R 1KW
High power wire wound resistor 220R 1KW
220 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE1000B220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B220RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; TE 1000W 220R 5% Bracket ( CGS )
RES, WIREWOUND, 220R, 1KW, SOLDER; Resistance:220ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 220 OHM 5% 1000W
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7015804 | 7015804P | A105551-ND | TE1000B220RJ | 54-TE1000B220RJ | TE1000B220RJ | 69AC5097 | TE1000B220RJ |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | Chassis Mount Resistors | TE1000B220RJ | Resistor | Fixed Resistors; TE 1000W 220R 5% Bracket ( CGS ) | Res, Wirewound, 220R, 1Kw, Solder; Resistance Cgs Te Connectivity | Chassis Mount Resistors |
| Technology / Construction | Wire wound | Wirewound | WIRE WOUND | Wirewound | Wirewound | |||
| Mounting / Packaging | Tubular | Tubular | Radial, Tubular | |||||
| Temperature Coefficient | 440 ±ppm/°C | 440 ±ppm/°C | 440 ±ppm/°C | 300 ±ppm/°C | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | 220 ohms | 220 ohms |