TE Connectivity Chassis Mount Resistors TE1000B1R0J

Description
1 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A105574-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105574-ND
Chassis Mount Resistors A105574-ND
1 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

1 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
1 Ohm Resistor - 54-TE1000B1R0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm Resistor
54-TE1000B1R0J
1 Ohm Resistor 54-TE1000B1R0J
1kW 1 Ohm 5% Wirewound Power Resistor, Chassis Mount Product overview: TE1000B1R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B1R0J can be used for catalog matching and distributor lookup.

1kW 1 Ohm 5% Wirewound Power Resistor, Chassis Mount Product overview: TE1000B1R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B1R0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 7015787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015787
Chassis Mount Resistors 7015787
High power wire wound resistor 1R 1000W

High power wire wound resistor 1R 1000W

Supplier's Site
Chassis Mount Resistors - 7015787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015787P
Chassis Mount Resistors 7015787P
High power wire wound resistor 1R 1000W

High power wire wound resistor 1R 1000W

Supplier's Site
Chassis Mount Resistors - 1649045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1649045
Chassis Mount Resistors 1649045
High power wire wound resistor 1R 1000W

High power wire wound resistor 1R 1000W

Supplier's Site
Wirewound Resistors - Chassis Mount TE 1000W 1R0 5% Bracket - TE1000B1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1000W 1R0 5% Bracket
TE1000B1R0J
Wirewound Resistors - Chassis Mount TE 1000W 1R0 5% Bracket TE1000B1R0J
Wirewound Resistors - Chassis Mount TE 1000W 1R0 5% Bracket

Wirewound Resistors - Chassis Mount TE 1000W 1R0 5% Bracket

Supplier's Site
Res, Wirewound, 1R, 5%, 2.5Kv, Solder; Resistance Cgs Te Connectivity - 35R2504 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R, 5%, 2.5Kv, Solder; Resistance Cgs Te Connectivity
35R2504
Res, Wirewound, 1R, 5%, 2.5Kv, Solder; Resistance Cgs Te Connectivity 35R2504
RES, WIREWOUND, 1R, 5%, 2.5KV, SOLDER; Resistance:1ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 440ppm/°C; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 1R, 5%, 2.5KV, SOLDER; Resistance:1ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 440ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE1000B1R0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B1R0J
Chassis Mount Resistors TE1000B1R0J
RES CHAS MNT 1 OHM 5% 1000W

RES CHAS MNT 1 OHM 5% 1000W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A105574-ND 54-TE1000B1R0J 7015787 7015787P TE1000B1R0J 35R2504 TE1000B1R0J
Product Name Chassis Mount Resistors 1 Ohm Resistor Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 1000W 1R0 5% Bracket Res, Wirewound, 1R, 5%, 2.5Kv, Solder; Resistance Cgs Te Connectivity Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound WIRE WOUND Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular Tubular Tubular
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers