TE Connectivity Chassis Mount Resistors TE1000B1K5J

Description
1.5 kOhms ±5% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±5% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A137493-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A137493-ND
Chassis Mount Resistors A137493-ND
1.5 kOhms ±5% 1000W Wirewound Chassis Mount Resistor

1.5 kOhms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Fixed Resistors; TE 1000W 1K5 5% Bracket ( CGS ) - TE1000B1K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1000W 1K5 5% Bracket ( CGS )
TE1000B1K5J
Fixed Resistors; TE 1000W 1K5 5% Bracket ( CGS ) TE1000B1K5J
Fixed Resistors; TE 1000W 1K5 5% Bracket ( CGS )

Fixed Resistors; TE 1000W 1K5 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE1000B1K5J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B1K5J
Chassis Mount Resistors TE1000B1K5J
RES CHAS MNT 1.5K OHM 5% 1000W

RES CHAS MNT 1.5K OHM 5% 1000W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number A137493-ND TE1000B1K5J TE1000B1K5J
Product Name Chassis Mount Resistors Fixed Resistors; TE 1000W 1K5 5% Bracket ( CGS ) Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details