1.2 kOhms ±5% 1000W Wirewound Chassis Mount Resistor
RESISTOR, WIRE WOUND Product overview: TE1000B1K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B1K2J can be used for catalog matching and distributor lookup.
Wirewound Resistors - Chassis Mount TE 1000W 1K2 5% Bracket
RES CHAS MNT 1.2K OHM 5% 1000W
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A137492-ND | 54-TE1000B1K2J | TE1000B1K2J | TE1000B1K2J |
| Product Name | Chassis Mount Resistors | Resistor | Wirewound Resistors - Chassis Mount TE 1000W 1K2 5% Bracket | Chassis Mount Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |