TE Connectivity Fixed Resistors; TE 1000W 1K0 5% Bracket ( CGS ) TE1000B1K0J

Description
Fixed Resistors; TE 1000W 1K0 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 1000W 1K0 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 1000W 1K0 5% Bracket ( CGS ) - TE1000B1K0J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1000W 1K0 5% Bracket ( CGS )
TE1000B1K0J
Fixed Resistors; TE 1000W 1K0 5% Bracket ( CGS ) TE1000B1K0J
Fixed Resistors; TE 1000W 1K0 5% Bracket ( CGS )

Fixed Resistors; TE 1000W 1K0 5% Bracket ( CGS )

Supplier's Site
2.5kV Resistor - 54-TE1000B1K0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5kV Resistor
54-TE1000B1K0J
2.5kV Resistor 54-TE1000B1K0J
1kW 1kR Wirewound Resistor, Radial, 2.5kV Product overview: TE1000B1K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B1K0J can be used for catalog matching and distributor lookup.

1kW 1kR Wirewound Resistor, Radial, 2.5kV Product overview: TE1000B1K0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B1K0J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - A121360-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A121360-ND
Chassis Mount Resistors A121360-ND
1 kOhms ±5% 1000W Wirewound Chassis Mount Resistor

1 kOhms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res, Wirewound, 1K, 1Kw, Solder; Resistance Cgs Te Connectivity - 69AC5119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1K, 1Kw, Solder; Resistance Cgs Te Connectivity
69AC5119
Res, Wirewound, 1K, 1Kw, Solder; Resistance Cgs Te Connectivity 69AC5119
RES, WIREWOUND, 1K, 1KW, SOLDER; Resistance:1kohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RES, WIREWOUND, 1K, 1KW, SOLDER; Resistance:1kohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Resistor, 1Kohm, 1Kw, 5%; Resistance Cgs Te Connectivity - 35R2503 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1Kohm, 1Kw, 5%; Resistance Cgs Te Connectivity
35R2503
Resistor, 1Kohm, 1Kw, 5%; Resistance Cgs Te Connectivity 35R2503
RESISTOR, 1KOHM, 1KW, 5%; Resistance:1kohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 440ppm/°C RoHS Compliant: Yes

RESISTOR, 1KOHM, 1KW, 5%; Resistance:1kohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Element Type:Wirewound; Temperature Coefficient:± 440ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE1000B1K0J - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B1K0J
Chassis Mount Resistors TE1000B1K0J
RES CHAS MNT 1K OHM 5% 1000W

RES CHAS MNT 1K OHM 5% 1000W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE1000B1K0J 54-TE1000B1K0J A121360-ND 69AC5119 35R2503 TE1000B1K0J
Product Name Fixed Resistors; TE 1000W 1K0 5% Bracket ( CGS ) 2.5kV Resistor Chassis Mount Resistors Res, Wirewound, 1K, 1Kw, Solder; Resistance Cgs Te Connectivity Resistor, 1Kohm, 1Kw, 5%; Resistance Cgs Te Connectivity Chassis Mount Resistors
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1000 watts 1000 watts 1000 watts 1000 watts 1000 watts
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Operating DC Voltage 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
PSN, PV, PSO, PN, PWW, PAP High Voltage Power -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1.00E10 to 6.00E9 ohms
View Details