TE Connectivity Chassis Mount Resistors TE1000B180RJ

Description
180 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
180 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - A131269-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131269-ND
Chassis Mount Resistors A131269-ND
180 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

180 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - Chassis Mount TE 1000W 180R 5% Bracket - TE1000B180RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1000W 180R 5% Bracket
TE1000B180RJ
Wirewound Resistors - Chassis Mount TE 1000W 180R 5% Bracket TE1000B180RJ
Wirewound Resistors - Chassis Mount TE 1000W 180R 5% Bracket

Wirewound Resistors - Chassis Mount TE 1000W 180R 5% Bracket

Supplier's Site
RESISTOR, WIRE WOUND Product overview: TE1000B180RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B180RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE1000B180RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B180RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - TE1000B180RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B180RJ
Chassis Mount Resistors TE1000B180RJ
RES CHAS MNT 180 OHM 5% 1000W

RES CHAS MNT 180 OHM 5% 1000W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A131269-ND TE1000B180RJ 54-TE1000B180RJ TE1000B180RJ
Product Name Chassis Mount Resistors Wirewound Resistors - Chassis Mount TE 1000W 180R 5% Bracket Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers