1kW Radial Wirewound Resistor, 15R, 5%, 2.5kV Product overview: TE1000B15RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B15RJ can be used for catalog matching and distributor lookup.
15 Ohms ±5% 1000W Wirewound Chassis Mount Resistor
Wirewound Resistors - Chassis Mount TE 1000W 15R 5% Bracket
RES CHAS MNT 15 OHM 5% 1000W
RES, WIREWOUND, 15R, 1KW, SOLDER; Resistance:15ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound
| ERSAELECTRONICS PTE. LTD. | DigiKey | Heilind Electronics, Inc. | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 54-TE1000B15RJ | A131268-ND | TE1000B15RJ | TE1000B15RJ | TE1000B15RJ | 69AC5028 |
| Product Name | 2.5kV Resistor | Chassis Mount Resistors | TE1000B15RJ | Wirewound Resistors - Chassis Mount TE 1000W 15R 5% Bracket | Chassis Mount Resistors | Res, Wirewound, 15R, 1Kw, Solder; Resistance Cgs Te Connectivity |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 2500 volts | |||||
| Operating AC Voltage | 2500 volts | |||||
| Standards and Certifications | RoHS | RoHS |