TE Connectivity Resistor TE1000B150RJ

Description
RESISTOR, WIRE WOUND Product overview: TE1000B150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B150RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND Product overview: TE1000B150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B150RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, WIRE WOUND Product overview: TE1000B150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B150RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND Product overview: TE1000B150RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B150RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - Chassis Mount TE 1000W 150R 5% Bracket - TE1000B150RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1000W 150R 5% Bracket
TE1000B150RJ
Wirewound Resistors - Chassis Mount TE 1000W 150R 5% Bracket TE1000B150RJ
Wirewound Resistors - Chassis Mount TE 1000W 150R 5% Bracket

Wirewound Resistors - Chassis Mount TE 1000W 150R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A131267-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131267-ND
Chassis Mount Resistors A131267-ND
150 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

150 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
TE1000B150RJ - TE1000B150RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
TE1000B150RJ
TE1000B150RJ
TE1000B150RJ TE1000B150RJ
TE1000B150RJ

TE1000B150RJ

Buy Now
Resistor, Wirewound, 150R, 5%, 1Kw; Resistance Te Connectivity - 43AC4072 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 150R, 5%, 1Kw; Resistance Te Connectivity
43AC4072
Resistor, Wirewound, 150R, 5%, 1Kw; Resistance Te Connectivity 43AC4072
RESISTOR, WIREWOUND, 150R, 5%, 1KW; Resistance:150ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 150R, 5%, 1KW; Resistance:150ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE1000B150RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B150RJ
Chassis Mount Resistors TE1000B150RJ
RES CHAS MNT 150 OHM 5% 1000W

RES CHAS MNT 150 OHM 5% 1000W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-TE1000B150RJ TE1000B150RJ A131267-ND TE1000B150RJ 43AC4072 TE1000B150RJ
Product Name Resistor Wirewound Resistors - Chassis Mount TE 1000W 150R 5% Bracket Chassis Mount Resistors TE1000B150RJ Resistor, Wirewound, 150R, 5%, 1Kw; Resistance Te Connectivity Chassis Mount Resistors
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 2500 volts
Operating AC Voltage 2500 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details