TE Connectivity Wirewound Resistors - Chassis Mount TE 1000W 120R 5% Bracket TE1000B120RJ

Description
Wirewound Resistors - Chassis Mount TE 1000W 120R 5% Bracket
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount TE 1000W 120R 5% Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - Chassis Mount TE 1000W 120R 5% Bracket - TE1000B120RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - Chassis Mount TE 1000W 120R 5% Bracket
TE1000B120RJ
Wirewound Resistors - Chassis Mount TE 1000W 120R 5% Bracket TE1000B120RJ
Wirewound Resistors - Chassis Mount TE 1000W 120R 5% Bracket

Wirewound Resistors - Chassis Mount TE 1000W 120R 5% Bracket

Supplier's Site
Chassis Mount Resistors - A131266-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A131266-ND
Chassis Mount Resistors A131266-ND
120 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

120 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Wirewound, 120R, 5%, 1Kw; Resistance Te Connectivity - 43AC4070 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 120R, 5%, 1Kw; Resistance Te Connectivity
43AC4070
Resistor, Wirewound, 120R, 5%, 1Kw; Resistance Te Connectivity 43AC4070
RESISTOR, WIREWOUND, 120R, 5%, 1KW; Resistance:120ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 120R, 5%, 1KW; Resistance:120ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chassis Mount Resistors - TE1000B120RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B120RJ
Chassis Mount Resistors TE1000B120RJ
RES CHAS MNT 120 OHM 5% 1000W

RES CHAS MNT 120 OHM 5% 1000W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TE1000B120RJ A131266-ND 43AC4070 TE1000B120RJ
Product Name Wirewound Resistors - Chassis Mount TE 1000W 120R 5% Bracket Chassis Mount Resistors Resistor, Wirewound, 120R, 5%, 1Kw; Resistance Te Connectivity Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1000 watts 1000 watts 1000 watts 1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details