TE Connectivity Fixed Resistors; TE 1000W 10R 5% Bracket ( CGS ) TE1000B10RJ

Description
Fixed Resistors; TE 1000W 10R 5% Bracket ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; TE 1000W 10R 5% Bracket ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; TE 1000W 10R 5% Bracket ( CGS ) - TE1000B10RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1000W 10R 5% Bracket ( CGS )
TE1000B10RJ
Fixed Resistors; TE 1000W 10R 5% Bracket ( CGS ) TE1000B10RJ
Fixed Resistors; TE 1000W 10R 5% Bracket ( CGS )

Fixed Resistors; TE 1000W 10R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - A105661-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105661-ND
Chassis Mount Resistors A105661-ND
10 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

10 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
TE1000B10RJ - TE1000B10RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
TE1000B10RJ
TE1000B10RJ
TE1000B10RJ TE1000B10RJ
TE1000B10RJ

TE1000B10RJ

Buy Now
Chassis Mount Resistors - 7015793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015793
Chassis Mount Resistors 7015793
High power wire wound resistor 10R 1000W

High power wire wound resistor 10R 1000W

Supplier's Site
Chassis Mount Resistors - 7015793P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015793P
Chassis Mount Resistors 7015793P
High power wire wound resistor 10R 1000W

High power wire wound resistor 10R 1000W

Supplier's Site
Chassis Mount Resistors - 1649042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1649042
Chassis Mount Resistors 1649042
High power wire wound resistor 10R 1000W

High power wire wound resistor 10R 1000W

Supplier's Site
10 Ohm 2.5kV Resistor - 54-TE1000B10RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 2.5kV Resistor
54-TE1000B10RJ
10 Ohm 2.5kV Resistor 54-TE1000B10RJ
1kW Wirewound Resistor, 10 Ohm, 5% Tol, Radial, 2.5kV Product overview: TE1000B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B10RJ can be used for catalog matching and distributor lookup.

1kW Wirewound Resistor, 10 Ohm, 5% Tol, Radial, 2.5kV Product overview: TE1000B10RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B10RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - TE1000B10RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B10RJ
Chassis Mount Resistors TE1000B10RJ
RES CHAS MNT 10 OHM 5% 1000W

RES CHAS MNT 10 OHM 5% 1000W

Supplier's Site Datasheet
Resistor, 10 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity - 35R2505 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity
35R2505
Resistor, 10 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity 35R2505
RESISTOR, 10 OHM, 1KW, 5%; Resistance:10ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 10 OHM, 1KW, 5%; Resistance:10ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TE1000B10RJ A105661-ND TE1000B10RJ 7015793 7015793P 54-TE1000B10RJ TE1000B10RJ 35R2505
Product Name Fixed Resistors; TE 1000W 10R 5% Bracket ( CGS ) Chassis Mount Resistors TE1000B10RJ Chassis Mount Resistors Chassis Mount Resistors 10 Ohm 2.5kV Resistor Chassis Mount Resistors Resistor, 10 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1000 watts 1000 watts 1000 watts 1000 watts 1000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details