TE Connectivity Chassis Mount Resistors TE1000B100RJ

Description
High power wire wound resistor 100R 1KW
Request a Quote Datasheet
Description
High power wire wound resistor 100R 1KW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 7015800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015800
Chassis Mount Resistors 7015800
High power wire wound resistor 100R 1KW

High power wire wound resistor 100R 1KW

Supplier's Site
Chassis Mount Resistors - 7015800P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
7015800P
Chassis Mount Resistors 7015800P
High power wire wound resistor 100R 1KW

High power wire wound resistor 100R 1KW

Supplier's Site
TE1000B100RJ - TE1000B100RJ - Heilind Electronics, Inc.
Wilmington, MA, United States
TE1000B100RJ
TE1000B100RJ
TE1000B100RJ TE1000B100RJ
TE1000B100RJ

TE1000B100RJ

Buy Now
Chassis Mount Resistors - A105550-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
A105550-ND
Chassis Mount Resistors A105550-ND
100 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

100 Ohms ±5% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
100 Ohm 2.5kV Resistor - 54-TE1000B100RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 2.5kV Resistor
54-TE1000B100RJ
100 Ohm 2.5kV Resistor 54-TE1000B100RJ
100 Ohm 1kW Wirewound Chassis Mount Resistor, 5% Tol, 2.5kV Product overview: TE1000B100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B100RJ can be used for catalog matching and distributor lookup.

100 Ohm 1kW Wirewound Chassis Mount Resistor, 5% Tol, 2.5kV Product overview: TE1000B100RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 2.5kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 2.5kV, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-TE1000B100RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; TE 1000W 100R 5% Bracket ( CGS ) - TE1000B100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; TE 1000W 100R 5% Bracket ( CGS )
TE1000B100RJ
Fixed Resistors; TE 1000W 100R 5% Bracket ( CGS ) TE1000B100RJ
Fixed Resistors; TE 1000W 100R 5% Bracket ( CGS )

Fixed Resistors; TE 1000W 100R 5% Bracket ( CGS )

Supplier's Site
Chassis Mount Resistors - TE1000B100RJ - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
TE1000B100RJ
Chassis Mount Resistors TE1000B100RJ
RES CHAS MNT 100 OHM 5% 1000W

RES CHAS MNT 100 OHM 5% 1000W

Supplier's Site Datasheet
Resistor, 100 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity - 35R2506 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 100 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity
35R2506
Resistor, 100 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity 35R2506
RESISTOR, 100 OHM, 1KW, 5%; Resistance:100ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 100 OHM, 1KW, 5%; Resistance:100ohm; Product Range:TE Series; Power Rating:1kW; Resistance Tolerance:± 5%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 440ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7015800 7015800P TE1000B100RJ A105550-ND 54-TE1000B100RJ TE1000B100RJ TE1000B100RJ 35R2506
Product Name Chassis Mount Resistors Chassis Mount Resistors TE1000B100RJ Chassis Mount Resistors 100 Ohm 2.5kV Resistor Fixed Resistors; TE 1000W 100R 5% Bracket ( CGS ) Chassis Mount Resistors Resistor, 100 Ohm, 1Kw, 5%; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging Tubular Tubular Radial, Tubular
Temperature Coefficient 440 ±ppm/°C 440 ±ppm/°C 440 ±ppm/°C 440 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers