Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982420-TE-VM106YW-10
Color: Yellow
Material: Vinyl
Width: 101.6 mm
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: -93 °C
Mount: Adhesive
RoHS: Compliant
Min Operating Temperature: -54 °C
ELV: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982420-TE-VM106YW-108 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TE-VM106YW-108 |