TE Connectivity DIP Switches TDS10SGRNTR04

Description
TRI-STATE DIP 10P G RECESS T&R
Request a Quote Datasheet
Description
TRI-STATE DIP 10P G RECESS T&R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 450-TDS10SGRNTR04TR-ND - DigiKey
Thief River Falls, MN, United States
TRI-STATE DIP 10P G RECESS T&R

TRI-STATE DIP 10P G RECESS T&R

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
TDS10SGRNTR04
DIP Switches / SIP Switches TDS10SGRNTR04
DIP Switches / SIP Switches TRI-STATE DIP 10P G RECESS T&R

DIP Switches / SIP Switches TRI-STATE DIP 10P G RECESS T&R

Buy Now Datasheet
Dip Switch, 10Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity - 38AC2451 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 10Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
38AC2451
Dip Switch, 10Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity 38AC2451
DIP SWITCH, 10POS, SP3T, SLIDE, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SP3T; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDS Series; Switch RoHS Compliant: Yes

DIP SWITCH, 10POS, SP3T, SLIDE, SMD; No. of Circuits:10Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SP3T; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:TDS Series; Switch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number 450-TDS10SGRNTR04TR-ND TDS10SGRNTR04 38AC2451
Product Name DIP Switches DIP Switches / SIP Switches Dip Switch, 10Pos, Sp3T, Slide, Smd; No. Of Circuits Alcoswitch Te Connectivity
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1571983-5 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
A6HF Slide DIP Switch - A6HF-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 13.83 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 1156283 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details